Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR05C5100GPR36 | 541-RLR05C5100GPR36TR-ND |
| Product Name | Res Metal Film 510 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 to 0.1000 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 8 watts | 0.1250 watts |