Vishay Intertechnology, Inc. RES 4.87 OHM 1% 1/8W AXIAL RLR05C4R87FRB14

Description
RES 4.87ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1% 1/8W AXIAL - RLR05C4R87FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1% 1/8W AXIAL
RLR05C4R87FRB14
RES 4.87 OHM 1% 1/8W AXIAL RLR05C4R87FRB14
RES 4.87ohm 1% 1/8W AXIAL

RES 4.87ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4R87FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4R87FRB14-ND
Through Hole Resistors RLR05C4R87FRB14-ND
4.87 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3503
Resistor,metal Film,4.87Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3503
Resistor,Metal Film,4.87Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,4.87Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C4R87FRB14 RLR05C4R87FRB14-ND 50C3503
Product Name RES 4.87 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,4.87Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details