Vishay Intertechnology, Inc. RES 4.75 OHM 1% 1/8W AXIAL RLR05C4R75FSB14

Description
RES 4.75ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1% 1/8W AXIAL - RLR05C4R75FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1% 1/8W AXIAL
RLR05C4R75FSB14
RES 4.75 OHM 1% 1/8W AXIAL RLR05C4R75FSB14
RES 4.75ohm 1% 1/8W AXIAL

RES 4.75ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4R75FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4R75FSB14-ND
Through Hole Resistors RLR05C4R75FSB14-ND
4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4R75FSB14 RLR05C4R75FSB14-ND
Product Name RES 4.75 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers