Vishay Intertechnology, Inc. RES 4.7 OHM 2% 1/8W AXIAL RLR05C4R70GPRSL

Description
RES 4.7ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2% 1/8W AXIAL - RLR05C4R70GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2% 1/8W AXIAL
RLR05C4R70GPRSL
RES 4.7 OHM 2% 1/8W AXIAL RLR05C4R70GPRSL
RES 4.7ohm 2% 1/8W AXIAL

RES 4.7ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4R70GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4R70GPRSL-ND
Through Hole Resistors RLR05C4R70GPRSL-ND
4.7 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4R70GPRSL RLR05C4R70GPRSL-ND
Product Name RES 4.7 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers