Vishay Intertechnology, Inc. RES 49.9K OHM 1% 1/8W AXIAL RLR05C4992FMB14

Description
RES 49.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1% 1/8W AXIAL - RLR05C4992FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1% 1/8W AXIAL
RLR05C4992FMB14
RES 49.9K OHM 1% 1/8W AXIAL RLR05C4992FMB14
RES 49.9Kohm 1% 1/8W AXIAL

RES 49.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4992FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4992FMB14-ND
Through Hole Resistors RLR05C4992FMB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4992FMB14 RLR05C4992FMB14-ND
Product Name RES 49.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers