Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C4991FSRE819

Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C4991FSRE819 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C4991FSRE819
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C4991FSRE819
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C4991FSRE819TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4991FSRE819TR-ND
Through Hole Resistors 541-RLR05C4991FSRE819TR-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4991FSRE819 541-RLR05C4991FSRE819TR-ND
Product Name Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details