Vishay Intertechnology, Inc. RES 499 OHM 1% 1/8W AXIAL RLR05C4990FRBSL

Description
RES 499ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1% 1/8W AXIAL - RLR05C4990FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 1/8W AXIAL
RLR05C4990FRBSL
RES 499 OHM 1% 1/8W AXIAL RLR05C4990FRBSL
RES 499ohm 1% 1/8W AXIAL

RES 499ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4990FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4990FRBSL-ND
Through Hole Resistors RLR05C4990FRBSL-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4990FRBSL RLR05C4990FRBSL-ND
Product Name RES 499 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details