Vishay Intertechnology, Inc. Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C47R0GSK36

Description
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR05C47R0GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR05C47R0GSK36
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C47R0GSK36
Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RLR05C47R0GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C47R0GSK36TR-ND
Through Hole Resistors 541-RLR05C47R0GSK36TR-ND
47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C47R0GSK36 541-RLR05C47R0GSK36TR-ND
Product Name Res Metal Film 47 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details