Vishay Precision Group Through Hole Resistors RLR05C47R0GSB14

Description
47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C47R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C47R0GSB14-ND
Through Hole Resistors RLR05C47R0GSB14-ND
47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 47 OHM 2% 1/8W AXIAL - RLR05C47R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1/8W AXIAL
RLR05C47R0GSB14
RES 47 OHM 2% 1/8W AXIAL RLR05C47R0GSB14
RES 47ohm 2% 1/8W AXIAL

RES 47ohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 47 Ohm, 125Mw, 2%; Resistance Vishay - 92B4867 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 125Mw, 2%; Resistance Vishay
92B4867
Metal Film Resistor, 47 Ohm, 125Mw, 2%; Resistance Vishay 92B4867
METAL FILM RESISTOR, 47 OHM, 125mW, 2%; Resistance:47ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47 OHM, 125mW, 2%; Resistance:47ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C47R0GSB14-ND RLR05C47R0GSB14 92B4867
Product Name Through Hole Resistors RES 47 OHM 2% 1/8W AXIAL Metal Film Resistor, 47 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers