Vishay Intertechnology, Inc. RES 47 OHM 2% 1/8W AXIAL RLR05C47R0GPBSL

Description
RES 47ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2% 1/8W AXIAL - RLR05C47R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1/8W AXIAL
RLR05C47R0GPBSL
RES 47 OHM 2% 1/8W AXIAL RLR05C47R0GPBSL
RES 47ohm 2% 1/8W AXIAL

RES 47ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C47R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C47R0GPBSL-ND
Through Hole Resistors RLR05C47R0GPBSL-ND
47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C47R0GPBSL RLR05C47R0GPBSL-ND
Product Name RES 47 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details