Vishay Intertechnology, Inc. RES 475 OHM 1% 1/8W AXIAL RLR05C4750FRBSL

Description
RES 475ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1% 1/8W AXIAL - RLR05C4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/8W AXIAL
RLR05C4750FRBSL
RES 475 OHM 1% 1/8W AXIAL RLR05C4750FRBSL
RES 475ohm 1% 1/8W AXIAL

RES 475ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4750FRBSL-ND
Through Hole Resistors RLR05C4750FRBSL-ND
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4750FRBSL RLR05C4750FRBSL-ND
Product Name RES 475 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details