Vishay Intertechnology, Inc. RES 475 OHM 1% 1/8W AXIAL RLR05C4750FPRSL

Description
RES 475ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1% 1/8W AXIAL - RLR05C4750FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/8W AXIAL
RLR05C4750FPRSL
RES 475 OHM 1% 1/8W AXIAL RLR05C4750FPRSL
RES 475ohm 1% 1/8W AXIAL

RES 475ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4750FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4750FPRSL-ND
Through Hole Resistors RLR05C4750FPRSL-ND
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4750FPRSL RLR05C4750FPRSL-ND
Product Name RES 475 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details