Vishay Intertechnology, Inc. MF,1/8W,470K ,2%,100PPM,R/.01%,T/R RLR05C4703GRRE6

Description
MF,1/8W,470K ,2%,100PPM,R/.01%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,470K ,2%,100PPM,R/.01%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,470K ,2%,100PPM,R/.01%,T/R - RLR05C4703GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,470K ,2%,100PPM,R/.01%,T/R
RLR05C4703GRRE6
MF,1/8W,470K ,2%,100PPM,R/.01%,T/R RLR05C4703GRRE6
MF,1/8W,470K ,2%,100PPM,R/.01%,T/ R

MF,1/8W,470K ,2%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C4703GRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4703GRRE6TR-ND
Through Hole Resistors 541-RLR05C4703GRRE6TR-ND
470 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4703GRRE6 541-RLR05C4703GRRE6TR-ND
Product Name MF,1/8W,470K ,2%,100PPM,R/.01%,T/R Through Hole Resistors
Tolerance 2 to 0.0100 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details