VISHAY INTERTECHNOLOGY, INC.
RLR05C4702GRBSL -- RES 47K OHM 2% 1/8W AXIAL
Vishay Intertechnology, Inc.
RES 47K OHM 2% 1/8W AXIAL
RLR05C4702GRBSL
Description
RES 47Kohm 2% 1/8W AXIAL
Request a Quote
Email Supplier
Description
RES 47Kohm 2% 1/8W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR05C4702GRBSL |
|
Product Name
|
RES 47K OHM 2% 1/8W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2.00E6 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details