Vishay Intertechnology, Inc. Through Hole Resistors RLR05C4701GSB1419

Description
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C4701GSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4701GSB1419-ND
Through Hole Resistors 541-RLR05C4701GSB1419-ND
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C4701GSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C4701GSB1419
Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C4701GSB1419
Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C4701GSB1419-ND RLR05C4701GSB1419
Product Name Through Hole Resistors Res Metal Film 4.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details