Vishay Precision Group RLR05C4701GSB14 RLR05C4701GSB14

Description
RLR05C4701GSB14
Request a Quote Datasheet
Description
RLR05C4701GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C4701GSB14 - RLR05C4701GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C4701GSB14
RLR05C4701GSB14
RLR05C4701GSB14 RLR05C4701GSB14
RLR05C4701GSB14

RLR05C4701GSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C4701GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4701GSB14-ND
Through Hole Resistors 541-RLR05C4701GSB14-ND
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk - 873-RLR05C4701GSB14 - Utmel Electronic Limited
Hong Kong, China
Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk
873-RLR05C4701GSB14
Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk 873-RLR05C4701GSB14
Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk

Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk

Supplier's Site
Metal Film Resistor, 4.7Kohm, 125Mw, 2%; Resistance Vishay - 16M3509 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 125Mw, 2%; Resistance Vishay
16M3509
Metal Film Resistor, 4.7Kohm, 125Mw, 2%; Resistance Vishay 16M3509
METAL FILM RESISTOR, 4.7KOHM, 125mW, 2%; Resistance:4.7kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7KOHM, 125mW, 2%; Resistance:4.7kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR05C4701GSB14 541-RLR05C4701GSB14-ND 873-RLR05C4701GSB14 16M3509
Product Name RLR05C4701GSB14 Through Hole Resistors Res Metal Film 4.7K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk Metal Film Resistor, 4.7Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers