Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1/8W AXIAL RLR05C4701GRBSL

Description
RES 4.7Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/8W AXIAL - RLR05C4701GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/8W AXIAL
RLR05C4701GRBSL
RES 4.7K OHM 2% 1/8W AXIAL RLR05C4701GRBSL
RES 4.7Kohm 2% 1/8W AXIAL

RES 4.7Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4701GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4701GRBSL-ND
Through Hole Resistors RLR05C4701GRBSL-ND
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4701GRBSL RLR05C4701GRBSL-ND
Product Name RES 4.7K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details