Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1/8W AXIAL RLR05C4701GPBSL

Description
RES 4.7Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/8W AXIAL - RLR05C4701GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/8W AXIAL
RLR05C4701GPBSL
RES 4.7K OHM 2% 1/8W AXIAL RLR05C4701GPBSL
RES 4.7Kohm 2% 1/8W AXIAL

RES 4.7Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4701GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4701GPBSL-ND
Through Hole Resistors RLR05C4701GPBSL-ND
4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4701GPBSL RLR05C4701GPBSL-ND
Product Name RES 4.7K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers