Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RLR05C4700GSB14

Description
Win Source Part Number: 992908-RLR05C4700GSB 14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/05, RLR05 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1124-MIL,RLR05C 4700GSB14-MIL,1135-1 124 Base Product Number: RLR05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 992908-RLR05C4700GSB 14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/05, RLR05 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1124-MIL,RLR05C 4700GSB14-MIL,1135-1 124 Base Product Number: RLR05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
992908-RLR05C4700GSB14
Resistors - Through Hole Resistors 992908-RLR05C4700GSB14
Win Source Part Number: 992908-RLR05C4700GSB 14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/05, RLR05 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 1135-1124-MIL,RLR05C 4700GSB14-MIL,1135-1 124 Base Product Number: RLR05 RoHS Status: RoHS non-compliant

Win Source Part Number: 992908-RLR05C4700GSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/05, RLR05
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 1135-1124-MIL,RLR05C4700GSB14-MIL,1135-1124
Base Product Number: RLR05
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - 541-RLR05C4700GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4700GSB14-ND
Through Hole Resistors 541-RLR05C4700GSB14-ND
470 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
470 Ohm 0.125W 8W Resistor - 53-RLR05C4700GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 0.125W 8W Resistor
53-RLR05C4700GSB14
470 Ohm 0.125W 8W Resistor 53-RLR05C4700GSB14
Res Metal Film 470 Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR05C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C4700GSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 470 Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR05C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C4700GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RLR05C4700GSB14 - RLR05C4700GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C4700GSB14
RLR05C4700GSB14
RLR05C4700GSB14 RLR05C4700GSB14
RLR05C4700GSB14

RLR05C4700GSB14

Supplier's Site
Metal Film Resistor, 470 Ohm, 125Mw, 2%; Resistance Vishay - 50C4114 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 125Mw, 2%; Resistance Vishay
50C4114
Metal Film Resistor, 470 Ohm, 125Mw, 2%; Resistance Vishay 50C4114
METAL FILM RESISTOR, 470 OHM, 125mW, 2%; Resistance:470ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 470 OHM, 125mW, 2%; Resistance:470ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 992908-RLR05C4700GSB14 541-RLR05C4700GSB14-ND 53-RLR05C4700GSB14 RLR05C4700GSB14 50C4114
Product Name Resistors - Through Hole Resistors Through Hole Resistors 470 Ohm 0.125W 8W Resistor RLR05C4700GSB14 Metal Film Resistor, 470 Ohm, 125Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details