Vishay Intertechnology, Inc. RES 46.4 OHM 1% 1/8W AXIAL RLR05C46R4FRBSL

Description
RES 46.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1% 1/8W AXIAL - RLR05C46R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1% 1/8W AXIAL
RLR05C46R4FRBSL
RES 46.4 OHM 1% 1/8W AXIAL RLR05C46R4FRBSL
RES 46.4ohm 1% 1/8W AXIAL

RES 46.4ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C46R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C46R4FRBSL-ND
Through Hole Resistors RLR05C46R4FRBSL-ND
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C46R4FRBSL RLR05C46R4FRBSL-ND
Product Name RES 46.4 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details