Vishay Intertechnology, Inc. RES 464K OHM 1% 1/8W AXIAL RLR05C4643FPRSL

Description
RES 464Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 1/8W AXIAL - RLR05C4643FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 1/8W AXIAL
RLR05C4643FPRSL
RES 464K OHM 1% 1/8W AXIAL RLR05C4643FPRSL
RES 464Kohm 1% 1/8W AXIAL

RES 464Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4643FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4643FPRSL-ND
Through Hole Resistors RLR05C4643FPRSL-ND
464 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4643FPRSL RLR05C4643FPRSL-ND
Product Name RES 464K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details