Vishay Intertechnology, Inc. RES 4.64K OHM 1% 1/8W AXIAL RLR05C4641FRBSL

Description
RES 4.64Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1% 1/8W AXIAL - RLR05C4641FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1% 1/8W AXIAL
RLR05C4641FRBSL
RES 4.64K OHM 1% 1/8W AXIAL RLR05C4641FRBSL
RES 4.64Kohm 1% 1/8W AXIAL

RES 4.64Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4641FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4641FRBSL-ND
Through Hole Resistors RLR05C4641FRBSL-ND
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4641FRBSL RLR05C4641FRBSL-ND
Product Name RES 4.64K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details