Vishay Intertechnology, Inc. RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPBSL

Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1/8W AXIAL - RLR05C4640FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/8W AXIAL
RLR05C4640FPBSL
RES 464 OHM 1% 1/8W AXIAL RLR05C4640FPBSL
RES 464ohm 1% 1/8W AXIAL

RES 464ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4640FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4640FPBSL-ND
Through Hole Resistors RLR05C4640FPBSL-ND
464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4640FPBSL RLR05C4640FPBSL-ND
Product Name RES 464 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers