Vishay Intertechnology, Inc. RES 45.3K OHM 1% 1/8W AXIAL RLR05C4532FRRSL

Description
RES 45.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1% 1/8W AXIAL - RLR05C4532FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1% 1/8W AXIAL
RLR05C4532FRRSL
RES 45.3K OHM 1% 1/8W AXIAL RLR05C4532FRRSL
RES 45.3Kohm 1% 1/8W AXIAL

RES 45.3Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4532FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4532FRRSL-ND
Through Hole Resistors RLR05C4532FRRSL-ND
45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4532FRRSL RLR05C4532FRRSL-ND
Product Name RES 45.3K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details