Vishay Intertechnology, Inc. RES 45.3K OHM 1% 1/8W AXIAL RLR05C4532FRB14

Description
RES 45.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1% 1/8W AXIAL - RLR05C4532FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1% 1/8W AXIAL
RLR05C4532FRB14
RES 45.3K OHM 1% 1/8W AXIAL RLR05C4532FRB14
RES 45.3Kohm 1% 1/8W AXIAL

RES 45.3Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4532FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4532FRB14-ND
Through Hole Resistors RLR05C4532FRB14-ND
45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,45.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 92C8196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
92C8196
Resistor,metal Film,45.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 92C8196
Resistor,Metal Film,45.3KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,45.3KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C4532FRB14 RLR05C4532FRB14-ND 92C8196
Product Name RES 45.3K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,45.3Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details