Vishay Intertechnology, Inc. RES 453 OHM 1% 1/8W AXIAL RLR05C4530FRRSL

Description
RES 453ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1% 1/8W AXIAL - RLR05C4530FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1% 1/8W AXIAL
RLR05C4530FRRSL
RES 453 OHM 1% 1/8W AXIAL RLR05C4530FRRSL
RES 453ohm 1% 1/8W AXIAL

RES 453ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4530FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4530FRRSL-ND
Through Hole Resistors RLR05C4530FRRSL-ND
453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4530FRRSL RLR05C4530FRRSL-ND
Product Name RES 453 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers