Vishay Intertechnology, Inc. RES 44.2 OHM 1% 1/8W AXIAL RLR05C44R2FSB14

Description
RES 44.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1% 1/8W AXIAL - RLR05C44R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1% 1/8W AXIAL
RLR05C44R2FSB14
RES 44.2 OHM 1% 1/8W AXIAL RLR05C44R2FSB14
RES 44.2ohm 1% 1/8W AXIAL

RES 44.2ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C44R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C44R2FSB14-ND
Through Hole Resistors RLR05C44R2FSB14-ND
44.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3870
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3870
Resistor,Metal Film,44.2Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,44.2Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C44R2FSB14 RLR05C44R2FSB14-ND 50C3870
Product Name RES 44.2 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details