Vishay Intertechnology, Inc. RES 442 OHM 1% 1/8W AXIAL RLR05C4420FRBSL

Description
RES 442ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1% 1/8W AXIAL - RLR05C4420FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1% 1/8W AXIAL
RLR05C4420FRBSL
RES 442 OHM 1% 1/8W AXIAL RLR05C4420FRBSL
RES 442ohm 1% 1/8W AXIAL

RES 442ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4420FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4420FRBSL-ND
Through Hole Resistors RLR05C4420FRBSL-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4420FRBSL RLR05C4420FRBSL-ND
Product Name RES 442 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details