Vishay Intertechnology, Inc. RES 442 OHM 1% 1/8W AXIAL RLR05C4420FPBSL

Description
RES 442ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1% 1/8W AXIAL - RLR05C4420FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1% 1/8W AXIAL
RLR05C4420FPBSL
RES 442 OHM 1% 1/8W AXIAL RLR05C4420FPBSL
RES 442ohm 1% 1/8W AXIAL

RES 442ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4420FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4420FPBSL-ND
Through Hole Resistors RLR05C4420FPBSL-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4420FPBSL RLR05C4420FPBSL-ND
Product Name RES 442 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers