Vishay Intertechnology, Inc. RES 43.2 OHM 1% 1/8W AXIAL RLR05C43R2FMB14

Description
RES 43.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1% 1/8W AXIAL - RLR05C43R2FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1% 1/8W AXIAL
RLR05C43R2FMB14
RES 43.2 OHM 1% 1/8W AXIAL RLR05C43R2FMB14
RES 43.2ohm 1% 1/8W AXIAL

RES 43.2ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C43R2FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C43R2FMB14-ND
Through Hole Resistors RLR05C43R2FMB14-ND
43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C43R2FMB14 RLR05C43R2FMB14-ND
Product Name RES 43.2 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details