RES 43ohm 2% 1/8W AXIAL
43 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR05C43R0GRBSL | RLR05C43R0GRBSL-ND |
| Product Name | RES 43 OHM 2% 1/8W AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 43 ohms | 43 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |