Vishay Intertechnology, Inc. RES 43.2K OHM 1% 1/8W AXIAL RLR05C4322FMBSL

Description
RES 43.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1% 1/8W AXIAL - RLR05C4322FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1% 1/8W AXIAL
RLR05C4322FMBSL
RES 43.2K OHM 1% 1/8W AXIAL RLR05C4322FMBSL
RES 43.2Kohm 1% 1/8W AXIAL

RES 43.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4322FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4322FMBSL-ND
Through Hole Resistors RLR05C4322FMBSL-ND
43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4322FMBSL RLR05C4322FMBSL-ND
Product Name RES 43.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers