Vishay Intertechnology, Inc. RES 4.32K OHM 1% 1/8W AXIAL RLR05C4321FSBSL

Description
RES 4.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1% 1/8W AXIAL - RLR05C4321FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1% 1/8W AXIAL
RLR05C4321FSBSL
RES 4.32K OHM 1% 1/8W AXIAL RLR05C4321FSBSL
RES 4.32Kohm 1% 1/8W AXIAL

RES 4.32Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4321FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4321FSBSL-ND
Through Hole Resistors RLR05C4321FSBSL-ND
4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4321FSBSL RLR05C4321FSBSL-ND
Product Name RES 4.32K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers