Vishay Intertechnology, Inc. RES 432 OHM 1% 1/8W AXIAL RLR05C4320FSRSL

Description
RES 432ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1% 1/8W AXIAL - RLR05C4320FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1% 1/8W AXIAL
RLR05C4320FSRSL
RES 432 OHM 1% 1/8W AXIAL RLR05C4320FSRSL
RES 432ohm 1% 1/8W AXIAL

RES 432ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4320FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4320FSRSL-ND
Through Hole Resistors RLR05C4320FSRSL-ND
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4320FSRSL RLR05C4320FSRSL-ND
Product Name RES 432 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details