Vishay Intertechnology, Inc. RES 432 OHM 1% 1/8W AXIAL RLR05C4320FRRSL

Description
RES 432ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1% 1/8W AXIAL - RLR05C4320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1% 1/8W AXIAL
RLR05C4320FRRSL
RES 432 OHM 1% 1/8W AXIAL RLR05C4320FRRSL
RES 432ohm 1% 1/8W AXIAL

RES 432ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4320FRRSL-ND
Through Hole Resistors RLR05C4320FRRSL-ND
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4320FRRSL RLR05C4320FRRSL-ND
Product Name RES 432 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details