Vishay Intertechnology, Inc. RES 430K OHM 2% 1/8W AXIAL RLR05C4303GRRSL

Description
RES 430Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 2% 1/8W AXIAL - RLR05C4303GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 2% 1/8W AXIAL
RLR05C4303GRRSL
RES 430K OHM 2% 1/8W AXIAL RLR05C4303GRRSL
RES 430Kohm 2% 1/8W AXIAL

RES 430Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4303GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4303GRRSL-ND
Through Hole Resistors RLR05C4303GRRSL-ND
430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4303GRRSL RLR05C4303GRRSL-ND
Product Name RES 430K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details