Vishay Intertechnology, Inc. Through Hole Resistors RLR05C4303GRB14

Description
430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C4303GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4303GRB14-ND
Through Hole Resistors RLR05C4303GRB14-ND
430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C4303GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C4303GRB14
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C4303GRB14
Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C4303GRB14-ND RLR05C4303GRB14
Product Name Through Hole Resistors Res Metal Film 430K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers