Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1/8W AXIAL RLR05C4301GRRSL

Description
RES 4.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1/8W AXIAL - RLR05C4301GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1/8W AXIAL
RLR05C4301GRRSL
RES 4.3K OHM 2% 1/8W AXIAL RLR05C4301GRRSL
RES 4.3Kohm 2% 1/8W AXIAL

RES 4.3Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4301GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4301GRRSL-ND
Through Hole Resistors RLR05C4301GRRSL-ND
4.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4301GRRSL RLR05C4301GRRSL-ND
Product Name RES 4.3K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details