Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1/8W AXIAL RLR05C4301GRBSL

Description
RES 4.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1/8W AXIAL - RLR05C4301GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1/8W AXIAL
RLR05C4301GRBSL
RES 4.3K OHM 2% 1/8W AXIAL RLR05C4301GRBSL
RES 4.3Kohm 2% 1/8W AXIAL

RES 4.3Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4301GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4301GRBSL-ND
Through Hole Resistors RLR05C4301GRBSL-ND
4.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4301GRBSL RLR05C4301GRBSL-ND
Product Name RES 4.3K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details