Vishay Precision Group Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C4300GSB14

Description
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C4300GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C4300GSB14
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C4300GSB14
Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C4300GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4300GSB14-ND
Through Hole Resistors RLR05C4300GSB14-ND
430 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,430Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C3761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,430Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C3761
Resistor,metal Film,430Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C3761
Resistor,Metal Film,430Ohms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,430Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C4300GSB14 RLR05C4300GSB14-ND 50C3761
Product Name Res Metal Film 430 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,430Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details