Vishay Intertechnology, Inc. Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C42R2FSB14

Description
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C42R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C42R2FSB14
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C42R2FSB14
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C42R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C42R2FSB14-ND
Through Hole Resistors RLR05C42R2FSB14-ND
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C42R2FSB14 RLR05C42R2FSB14-ND
Product Name Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details