Vishay Intertechnology, Inc. RES 42.2K OHM 1% 1/8W AXIAL RLR05C4222FPBSL

Description
RES 42.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1% 1/8W AXIAL - RLR05C4222FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1% 1/8W AXIAL
RLR05C4222FPBSL
RES 42.2K OHM 1% 1/8W AXIAL RLR05C4222FPBSL
RES 42.2Kohm 1% 1/8W AXIAL

RES 42.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4222FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4222FPBSL-ND
Through Hole Resistors RLR05C4222FPBSL-ND
42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4222FPBSL RLR05C4222FPBSL-ND
Product Name RES 42.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details