Vishay Precision Group Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C40R2FSB1419

Description
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C40R2FSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C40R2FSB1419
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C40R2FSB1419
Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C40R2FSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C40R2FSB1419-ND
Through Hole Resistors 541-RLR05C40R2FSB1419-ND
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3526
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3526
Resistor,Metal Film,40.2Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,40.2Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C40R2FSB1419 541-RLR05C40R2FSB1419-ND 50C3526
Product Name Res Metal Film 40.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details