Vishay Intertechnology, Inc. RES 40.2K OHM 1% 1/8W AXIAL RLR05C4022FSBSL

Description
RES 40.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1% 1/8W AXIAL - RLR05C4022FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1% 1/8W AXIAL
RLR05C4022FSBSL
RES 40.2K OHM 1% 1/8W AXIAL RLR05C4022FSBSL
RES 40.2Kohm 1% 1/8W AXIAL

RES 40.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4022FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4022FSBSL-ND
Through Hole Resistors RLR05C4022FSBSL-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4022FSBSL RLR05C4022FSBSL-ND
Product Name RES 40.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details