Vishay Intertechnology, Inc. RES 4.02K OHM 1% 1/8W AXIAL RLR05C4021FSRSL

Description
RES 4.02Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1% 1/8W AXIAL - RLR05C4021FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1% 1/8W AXIAL
RLR05C4021FSRSL
RES 4.02K OHM 1% 1/8W AXIAL RLR05C4021FSRSL
RES 4.02Kohm 1% 1/8W AXIAL

RES 4.02Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4021FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4021FSRSL-ND
Through Hole Resistors RLR05C4021FSRSL-ND
4.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4021FSRSL RLR05C4021FSRSL-ND
Product Name RES 4.02K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details