Vishay Intertechnology, Inc. MF,1/8W,402 ,1%,100PPM,S/.001%,T/R RLR05C4020FSR36

Description
MF,1/8W,402 ,1%,100PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,402 ,1%,100PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,402 ,1%,100PPM,S/.001%,T/R - RLR05C4020FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,402 ,1%,100PPM,S/.001%,T/R
RLR05C4020FSR36
MF,1/8W,402 ,1%,100PPM,S/.001%,T/R RLR05C4020FSR36
MF,1/8W,402 ,1%,100PPM,S/.001%,T /R

MF,1/8W,402 ,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C4020FSR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C4020FSR36TR-ND
Through Hole Resistors 541-RLR05C4020FSR36TR-ND
402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4020FSR36 541-RLR05C4020FSR36TR-ND
Product Name MF,1/8W,402 ,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details