Vishay Intertechnology, Inc. RES 402 OHM 1% 1/8W AXIAL RLR05C4020FMRSL

Description
RES 402ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1% 1/8W AXIAL - RLR05C4020FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 1/8W AXIAL
RLR05C4020FMRSL
RES 402 OHM 1% 1/8W AXIAL RLR05C4020FMRSL
RES 402ohm 1% 1/8W AXIAL

RES 402ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C4020FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C4020FMRSL-ND
Through Hole Resistors RLR05C4020FMRSL-ND
402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C4020FMRSL RLR05C4020FMRSL-ND
Product Name RES 402 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details