Vishay Precision Group RES 39 OHM 2% 1/8W AXIAL RLR05C39R0GSB14

Description
RES 39ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/8W AXIAL - RLR05C39R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/8W AXIAL
RLR05C39R0GSB14
RES 39 OHM 2% 1/8W AXIAL RLR05C39R0GSB14
RES 39ohm 2% 1/8W AXIAL

RES 39ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C39R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C39R0GSB14-ND
Through Hole Resistors 541-RLR05C39R0GSB14-ND
39 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 39 Ohm, 125Mw, 2%; Resistance Vishay - 50C3296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39 Ohm, 125Mw, 2%; Resistance Vishay
50C3296
Resistor, Metal Film, 39 Ohm, 125Mw, 2%; Resistance Vishay 50C3296
RESISTOR, METAL FILM, 39 OHM, 125mW, 2%; Resistance:39ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 39 OHM, 125mW, 2%; Resistance:39ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C39R0GSB14 541-RLR05C39R0GSB14-ND 50C3296
Product Name RES 39 OHM 2% 1/8W AXIAL Through Hole Resistors Resistor, Metal Film, 39 Ohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details