Vishay Precision Group Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C3923FRB14

Description
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C3923FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C3923FRB14
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C3923FRB14
Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C3923FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3923FRB14-ND
Through Hole Resistors RLR05C3923FRB14-ND
392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3466 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3466
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3466
Resistor,Metal Film,392KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,392KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3923FRB14 RLR05C3923FRB14-ND 50C3466
Product Name Res Metal Film 392K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details