Vishay Intertechnology, Inc. RES 392K OHM 1% 1/8W AXIAL RLR05C3923FPRSL

Description
RES 392Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1% 1/8W AXIAL - RLR05C3923FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1% 1/8W AXIAL
RLR05C3923FPRSL
RES 392K OHM 1% 1/8W AXIAL RLR05C3923FPRSL
RES 392Kohm 1% 1/8W AXIAL

RES 392Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3923FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3923FPRSL-ND
Through Hole Resistors RLR05C3923FPRSL-ND
392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3923FPRSL RLR05C3923FPRSL-ND
Product Name RES 392K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details